Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TP1K391M

Description
CAP ALUM 390UF 20% 80V SMD
Datasheet
Description
CAP ALUM 390UF 20% 80V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP1K391M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP1K391M
Capacitors - Aluminum Electrolytic Capacitors EEE-TP1K391M
CAP ALUM 390UF 20% 80V SMD

CAP ALUM 390UF 20% 80V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TP1K391M
Aluminum Electrolytic Capacitors - SMD EEE-TP1K391M
Aluminum Electrolytic Capacitors - SMD 80VDC 390uF 20% SMD AEC-Q200 High Ripple

Aluminum Electrolytic Capacitors - SMD 80VDC 390uF 20% SMD AEC-Q200 High Ripple

Buy Now Datasheet
Cap, 390Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4576 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4576
Cap, 390Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4576
CAP, 390UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):80V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 390UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):80V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 390Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4577 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4577
Cap, 390Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4577
CAP, 390UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):80V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 390UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):80V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TP1K391M EEE-TP1K391M 72AC4576
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, 390Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details