Aluminum Electrolytic Capacitors - SMD 63VDC 560uF 20% SMD AEC-Q200 High Ripple
CAP, 560UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):63V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS
CAP, 560UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):63V; ESR:0.1ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS
CAP ALUM 560UF 20% 63V SMD
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-TP1J561M | 72AC4569 | EEE-TP1J561M |
| Product Name | Aluminum Electrolytic Capacitors - SMD | Cap, 560Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | SolderRoHS Compliant: Yes | Leaded Capacitor; Chip Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized | |
| Capacitance Range | 560 microF | 560 microF | |
| WVDC | 63 volts | 63 volts |