Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: End of Life
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
CAP ALUM 1000UF 20% 63V SMD Product overview: EEE-TP1J102V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TP1J102V can be used for catalog matching and distributor lookup.
CAP ALUM 1000UF 20% 63V SMD
Aluminum Electrolytic Capacitors - SMD 63VDC 1000uF 20% SMD AEC-Q200 Vibe Proof
CAP, 1000UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):63V; ESR:0.068ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes
CAP ALUM 1000UF 20% 63V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-TP1J102V | EEE-TP1J102V | EEE-TP1J102V | 72AC4567 | EEE-TP1J102V | |
| Product Name | Connectors,Interconnects | SMD 1000UF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | Cap, 1000Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors |
| Capacitance Range | 0.2200 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |