Panasonic SMD 1300UF 50V Capacitor EEE-TP1H132V

Description
CAP ALUM 1300UF 20% 50V SMD Product overview: EEE-TP1H132V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TP1H132V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 1300UF 20% 50V SMD Product overview: EEE-TP1H132V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TP1H132V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1300UF 50V Capacitor
58-EEE-TP1H132V
SMD 1300UF 50V Capacitor 58-EEE-TP1H132V
CAP ALUM 1300UF 20% 50V SMD Product overview: EEE-TP1H132V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TP1H132V can be used for catalog matching and distributor lookup.

CAP ALUM 1300UF 20% 50V SMD Product overview: EEE-TP1H132V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1300UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1300UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TP1H132V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP1H132V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP1H132V
Capacitors - Aluminum Electrolytic Capacitors EEE-TP1H132V
CAP ALUM 1300UF 20% 50V SMD

CAP ALUM 1300UF 20% 50V SMD

Supplier's Site
Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4559
Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4559
CAP, 1300UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):50V; ESR:0.06ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 1300UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):50V; ESR:0.06ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4558 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4558
Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4558
CAP, 1300UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):50V; ESR:0.06ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 1300UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):50V; ESR:0.06ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TP1H132V
Aluminum Electrolytic Capacitors - SMD EEE-TP1H132V
Aluminum Electrolytic Capacitors - SMD 50VDC 1300uF 20% SMD AEC-Q200 Vibe Proof

Aluminum Electrolytic Capacitors - SMD 50VDC 1300uF 20% SMD AEC-Q200 Vibe Proof

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-TP1H132V EEE-TP1H132V 72AC4559 EEE-TP1H132V
Product Name SMD 1300UF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF 1300 microF 1300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers