Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TP1H132M

Description
CAP ALUM 1300UF 20% 50V SMD
Datasheet
Description
CAP ALUM 1300UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP1H132M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP1H132M
Capacitors - Aluminum Electrolytic Capacitors EEE-TP1H132M
CAP ALUM 1300UF 20% 50V SMD

CAP ALUM 1300UF 20% 50V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TP1H132M
Aluminum Electrolytic Capacitors - SMD EEE-TP1H132M
Aluminum Electrolytic Capacitors - SMD 50VDC 1300uF 20% SMD AEC-Q200 High Ripple

Aluminum Electrolytic Capacitors - SMD 50VDC 1300uF 20% SMD AEC-Q200 High Ripple

Buy Now Datasheet
Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4556 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4556
Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4556
CAP, 1300UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):50V; ESR:0.06ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 1300UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):50V; ESR:0.06ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4557
Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4557
CAP, 1300UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):50V; ESR:0.06ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

CAP, 1300UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1300µF; Voltage(DC):50V; ESR:0.06ohm; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TP1H132M EEE-TP1H132M 72AC4556
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, 1300Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 156XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details