Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TP1E182V

Description
CAP ALUM 1800UF 20% 25V SMD
Datasheet
Description
CAP ALUM 1800UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP1E182V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP1E182V
Capacitors - Aluminum Electrolytic Capacitors EEE-TP1E182V
CAP ALUM 1800UF 20% 25V SMD

CAP ALUM 1800UF 20% 25V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TP1E182V
Aluminum Electrolytic Capacitors - SMD EEE-TP1E182V
Aluminum Electrolytic Capacitors - SMD 25VDC 1800uF 20% SMD AEC-Q200 Vibe Proof

Aluminum Electrolytic Capacitors - SMD 25VDC 1800uF 20% SMD AEC-Q200 Vibe Proof

Buy Now Datasheet
Cap, 1800Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4542 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4542
Cap, 1800Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4542
CAP, 1800UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):25V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes

CAP, 1800UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):25V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1800Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 72AC4543 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
72AC4543
Cap, 1800Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 72AC4543
CAP, 1800UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):25V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes

CAP, 1800UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):25V; ESR:0.047ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Product Diameter:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TP1E182V EEE-TP1E182V 72AC4542
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, 1800Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details