Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TP1C471AP

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330045-EEE-TP1C471A P Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Lifetime @ Temp.: 3000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4928CT,EEETP1C471 AP,PCE4928TR,PCE4928 DKR Base Product Number: EEE-TP RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 325 mA @ 120 Hz Ripple Current @ High Frequency: 500 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330045-EEE-TP1C471A P Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Lifetime @ Temp.: 3000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4928CT,EEETP1C471 AP,PCE4928TR,PCE4928 DKR Base Product Number: EEE-TP RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 325 mA @ 120 Hz Ripple Current @ High Frequency: 500 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1330045-EEE-TP1C471AP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1330045-EEE-TP1C471AP
Capacitors - Aluminum Electrolytic Capacitors 1330045-EEE-TP1C471AP
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330045-EEE-TP1C471A P Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive, High Temperature Reflow Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 Lifetime @ Temp.: 3000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4928CT,EEETP1C471 AP,PCE4928TR,PCE4928 DKR Base Product Number: EEE-TP RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 325 mA @ 120 Hz Ripple Current @ High Frequency: 500 mA @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330045-EEE-TP1C471AP
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive, High Temperature Reflow
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
Lifetime @ Temp.: 3000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4928CT,EEETP1C471AP,PCE4928TR,PCE4928DKR
Base Product Number: EEE-TP
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 325 mA @ 120 Hz
Ripple Current @ High Frequency: 500 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 16V 500mA Capacitor
58-EEE-TP1C471AP
SMD 470uF 16V 500mA Capacitor 58-EEE-TP1C471AP
470uF 16V Al Electrolytic Cap, 150mR ESR, 500mA, 125C, SMD Product overview: EEE-TP1C471AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 16V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 16V, 500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TP1C471AP can be used for catalog matching and distributor lookup.

470uF 16V Al Electrolytic Cap, 150mR ESR, 500mA, 125C, SMD Product overview: EEE-TP1C471AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 16V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 16V, 500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TP1C471AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic - 32R8917 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic
32R8917
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic 32R8917
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TP Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1113 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1113
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1113
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TP1C471AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TP1C471AP
Capacitors - Aluminum Electrolytic Capacitors EEE-TP1C471AP
CAP ALUM 470UF 20% 16V SMD

CAP ALUM 470UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1330045-EEE-TP1C471AP 58-EEE-TP1C471AP 32R8917 EEE-TP1C471AP
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 470uF 16V 500mA Capacitor Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers
Aluminium Capacitors - 1713226 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details