Panasonic Ae Capacitor Case Panasonic EEE-TKV471UAQ.

Description
AE Capacitor Case:Radial Can - SMD; Capacitance:470?F; Voltage(DC):35V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85?C; Polarity:Polar; Series Name:TK; Operating Temperature Min:-40?C; Operating Temperature Max:125?C; MSL:- RoHS Compliant: Yes
Description
AE Capacitor Case:Radial Can - SMD; Capacitance:470?F; Voltage(DC):35V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85?C; Polarity:Polar; Series Name:TK; Operating Temperature Min:-40?C; Operating Temperature Max:125?C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ae Capacitor Case Panasonic - 14AC9069 - Newark, An Avnet Company
Chicago, IL, United States
Ae Capacitor Case Panasonic
14AC9069
Ae Capacitor Case Panasonic 14AC9069
AE Capacitor Case:Radial Can - SMD; Capacitance:470?F; Voltage(DC):35V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85?C; Polarity:Polar; Series Name:TK; Operating Temperature Min:-40?C; Operating Temperature Max:125?C; MSL:- RoHS Compliant: Yes

AE Capacitor Case:Radial Can - SMD; Capacitance:470?F; Voltage(DC):35V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85?C; Polarity:Polar; Series Name:TK; Operating Temperature Min:-40?C; Operating Temperature Max:125?C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC9069
Product Name Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers