Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TKH681UAM

Description
CAP ALUM 680UF 20% 50V SMD
Datasheet
Description
CAP ALUM 680UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TKH681UAM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TKH681UAM
Capacitors - Aluminum Electrolytic Capacitors EEE-TKH681UAM
CAP ALUM 680UF 20% 50V SMD

CAP ALUM 680UF 20% 50V SMD

Supplier's Site
Capacitor Alum Elec, 680Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1047 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 680Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1047
Capacitor Alum Elec, 680Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1047
CAPACITOR ALUM ELEC, 680UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):50V; ESR:0.15ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 680UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):50V; ESR:0.15ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 680Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic - 83T6940 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 680Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic
83T6940
Capacitor Alum Elec, 680Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic 83T6940
CAPACITOR ALUM ELEC, 680UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):50V; ESR:0.15ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 680UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):50V; ESR:0.15ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TKH681UAM 01X1047
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 680Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers