Panasonic 47uF 35V 197mA Capacitor EEE-TK1V470P

Description
47uF 35V Aluminum Electrolytic Capacitor, 300mR ESR, 197mA Ripple, 125C Product overview: EEE-TK1V470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 197mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 197mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TK1V470P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 35V Aluminum Electrolytic Capacitor, 300mR ESR, 197mA Ripple, 125C Product overview: EEE-TK1V470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 197mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 197mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TK1V470P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 35V 197mA Capacitor
58-EEE-TK1V470P
47uF 35V 197mA Capacitor 58-EEE-TK1V470P
47uF 35V Aluminum Electrolytic Capacitor, 300mR ESR, 197mA Ripple, 125C Product overview: EEE-TK1V470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 197mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 197mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TK1V470P can be used for catalog matching and distributor lookup.

47uF 35V Aluminum Electrolytic Capacitor, 300mR ESR, 197mA Ripple, 125C Product overview: EEE-TK1V470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V, 197mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, 197mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TK1V470P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1056870-EEE-TK1V470P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1056870-EEE-TK1V470P
Capacitors - Aluminum Electrolytic Capacitors 1056870-EEE-TK1V470P
Win Source Part Number: 1056870-EEE-TK1V470P Category: Capacitors>Aluminum Electrolytic Capacitors Series: TK Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 300mOhm @ 100kHz Lifetime @ Temp.: 3000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): EEE-TQV470XAP; EEE-TP1V470AP; EEE-TG1V470P; EMHB350ADA470MHA0G; EMLA350ADA470MF80G; UUA1E470MCL1GS; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE3735TR,PCE3735CT, EEETK1V470P,PCE3735D KR Base Product Number: EEE-TK Ripple Current @ Low Frequency: 195 mA @ 120 Hz Ripple Current @ High Frequency: 197 mA @ 100 kHz

Win Source Part Number: 1056870-EEE-TK1V470P
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TK
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 300mOhm @ 100kHz
Lifetime @ Temp.: 3000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): EEE-TQV470XAP; EEE-TP1V470AP; EEE-TG1V470P; EMHB350ADA470MHA0G; EMLA350ADA470MF80G; UUA1E470MCL1GS;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE3735TR,PCE3735CT,EEETK1V470P,PCE3735DKR
Base Product Number: EEE-TK
Ripple Current @ Low Frequency: 195 mA @ 120 Hz
Ripple Current @ High Frequency: 197 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1V470P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1V470P
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1V470P
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1098 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1098
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1098
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic - 83T6992 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic
83T6992
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic 83T6992
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-TK1V470P 1056870-EEE-TK1V470P EEE-TK1V470P 01X1098 83T6992
Product Name 47uF 35V 197mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details