Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TK1V221UP

Description
CAP ALUM 220UF 20% 35V SMD
Description
CAP ALUM 220UF 20% 35V SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Alum Elec, 220µF, 20%, 35V, SMD, Full Reel is a surface mount aluminum electrolytic capacitor from the TK series, designed for a wide range of applications. It has a capacitance of 220µF with a tolerance of ±20% and a rated voltage of 35V DC. The capacitor operates effectively within a temperature range of -40 °C to +125 °C and has an endurance rating of 3000 hours at 125 °C. This component features low equivalent series resistance (ESR) at -40 °C, which is 50% lower than the TG series, making it suitable for applications requiring efficient power management. The capacitor is RoHS compliant and is marked for negative polarity. It also meets AEC-Q200 standards, indicating its reliability for automotive applications. Engineers should consider this capacitor for projects that require high temperature endurance and low ESR characteristics, particularly in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Capacitor Alum Elec, 220µF, 20%, 35V, SMD, Full Reel is a surface mount aluminum electrolytic capacitor from the TK series, designed for a wide range of applications. It has a capacitance of 220µF with a tolerance of ±20% and a rated voltage of 35V DC. The capacitor operates effectively within a temperature range of -40 °C to +125 °C and has an endurance rating of 3000 hours at 125 °C. This component features low equivalent series resistance (ESR) at -40 °C, which is 50% lower than the TG series, making it suitable for applications requiring efficient power management. The capacitor is RoHS compliant and is marked for negative polarity. It also meets AEC-Q200 standards, indicating its reliability for automotive applications. Engineers should consider this capacitor for projects that require high temperature endurance and low ESR characteristics, particularly in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1V221UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1V221UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1V221UP
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic - 83T6990 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic
83T6990
Aluminum Electrolytic Capacitor, 220Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic 83T6990
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec, 220Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1096 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1096
Capacitor Alum Elec, 220Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1096
CAPACITOR ALUM ELEC, 220UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TK1V221UP 83T6990 01X1096
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic Capacitor Alum Elec, 220Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details