Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TK1V102AM

Description
CAP ALUM 1000UF 20% 35V SMD
Datasheet
Description
CAP ALUM 1000UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1V102AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1V102AM
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1V102AM
CAP ALUM 1000UF 20% 35V SMD

CAP ALUM 1000UF 20% 35V SMD

Supplier's Site
Capacitor Alum Elec, 1000Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1095 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1000Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1095
Capacitor Alum Elec, 1000Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1095
CAPACITOR ALUM ELEC, 1000UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):35V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1000UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):35V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 1000Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic - 83T6989 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1000Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic
83T6989
Aluminum Electrolytic Capacitor, 1000Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic 83T6989
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):35V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):35V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TK1V102AM 01X1095
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 1000Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers