CAPACITOR ALUM ELEC, 330UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):80V; ESR:2.8ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; Product Width:-RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 330UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):80V; ESR:2.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes
CAP ALUM 330UF 20% 80V SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 83T6984 | EEE-TK1K331AM |
| Product Name | Capacitor Alum Elec, 330Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |
| Capacitance Range | 330 microF | 330 microF |
| WVDC | 80 volts | 80 volts |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |