Manufacturer: Panasonic Electronic Components
Win Source Part Number: 808618-EEE-TK1J471AM
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 470μF
Tolerance: ±20%
Voltage - Rated: 63V
ESR (Equivalent Series Resistance): 180mOhm at 100kHz
Polarization: Polar
Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.630" Dia (16.00mm)
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.650" (16.50mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 125
MSL Level: 1 (Unlimited)
Lifetime at Temp.: 2000 Hrs at 125°C
Ripple Current at Low Frequency: 375mA at 120Hz
Ripple Current at High Frequency: 500mA at 100kHz
63V 470uF 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-TK1J471AM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 63V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TK1J471AM can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 63V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
CAP ALUM 470UF 20% 63V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 808618-EEE-TK1J471AM | 58-EEE-TK1J471AM | 83T6981 | EEE-TK1J471AM |
| Product Name | Aluminum Capacitors - EEE-TK1J471AM | SMD 63V 470uF Capacitor | Aluminum Electrolytic Capacitor, 470Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts |
| WVAC | 63 volts | 63 volts |