Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TK1J331AM

Description
CAP ALUM 330UF 20% 63V SMD
Datasheet
Description
CAP ALUM 330UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1J331AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1J331AM
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1J331AM
CAP ALUM 330UF 20% 63V SMD

CAP ALUM 330UF 20% 63V SMD

Supplier's Site
Capacitor Alum Elec, 330Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1086
Capacitor Alum Elec, 330Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1086
CAPACITOR ALUM ELEC, 330UF, 20%, 63V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):63V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 20%, 63V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):63V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 330Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic - 83T6980 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic
83T6980
Capacitor Alum Elec, 330Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic 83T6980
CAPACITOR ALUM ELEC, 330UF, 20%, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):63V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 20%, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):63V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TK1J331AM 01X1086
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 330Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701242 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details