Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TK1E681AM

Description
CAP ALUM 680UF 20% 25V SMD
Datasheet
Description
CAP ALUM 680UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1E681AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1E681AM
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1E681AM
CAP ALUM 680UF 20% 25V SMD

CAP ALUM 680UF 20% 25V SMD

Supplier's Site
Capacitor Alum Elec, 680Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1079 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 680Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1079
Capacitor Alum Elec, 680Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1079
CAPACITOR ALUM ELEC, 680UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):25V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 680UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):25V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 680Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic - 83T6972 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 680Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic
83T6972
Capacitor Alum Elec, 680Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic 83T6972
CAPACITOR ALUM ELEC, 680UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):25V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 680UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):25V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TK1E681AM 01X1079
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 680Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details