Panasonic SMD 330uF 25V 270mA Capacitor EEE-TK1E331UP

Description
330uF 25V Al Electrolytic Cap, 200mR ESR, 270mA Ripple, 125C, SMD Product overview: EEE-TK1E331UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TK1E331UP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 25V Al Electrolytic Cap, 200mR ESR, 270mA Ripple, 125C, SMD Product overview: EEE-TK1E331UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TK1E331UP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 25V 270mA Capacitor
58-EEE-TK1E331UP
SMD 330uF 25V 270mA Capacitor 58-EEE-TK1E331UP
330uF 25V Al Electrolytic Cap, 200mR ESR, 270mA Ripple, 125C, SMD Product overview: EEE-TK1E331UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TK1E331UP can be used for catalog matching and distributor lookup.

330uF 25V Al Electrolytic Cap, 200mR ESR, 270mA Ripple, 125C, SMD Product overview: EEE-TK1E331UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 25V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 25V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TK1E331UP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1056869-EEE-TK1E331UP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1056869-EEE-TK1E331UP
Capacitors - Aluminum Electrolytic Capacitors 1056869-EEE-TK1E331UP
Win Source Part Number: 1056869-EEE-TK1E331U P Category: Capacitors>Aluminum Electrolytic Capacitors Series: TK Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Lifetime @ Temp.: 3000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): EEE-TP1E331AP; EEE-1EA331UP; EEE-TG1E331UP; EMHB250ADA331MJA0G; UCZ1E331MCL1GS; UPW1E331MPD6EEE-TK1E 331UP.; EEETK1E331UP; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE3734TR,EEETK1E331 UP,PCE3734DKR,PCE373 4CT Base Product Number: EEE-TK Ripple Current @ Low Frequency: 175.5 mA @ 120 Hz Ripple Current @ High Frequency: 270 mA @ 100 kHz

Win Source Part Number: 1056869-EEE-TK1E331UP
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TK
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Lifetime @ Temp.: 3000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): EEE-TP1E331AP; EEE-1EA331UP; EEE-TG1E331UP; EMHB250ADA331MJA0G; UCZ1E331MCL1GS; UPW1E331MPD6EEE-TK1E331UP.; EEETK1E331UP;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE3734TR,EEETK1E331UP,PCE3734DKR,PCE3734CT
Base Product Number: EEE-TK
Ripple Current @ Low Frequency: 175.5 mA @ 120 Hz
Ripple Current @ High Frequency: 270 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1E331UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1E331UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1E331UP
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic - 83T6970 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic
83T6970
Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic 83T6970
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 330Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1077 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1077
Capacitor Alum Elec, 330Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1077
CAPACITOR ALUM ELEC, 330UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 20%, 25V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-TK1E331UP 1056869-EEE-TK1E331UP EEE-TK1E331UP 83T6970 01X1077
Product Name SMD 330uF 25V 270mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 330Uf, 20%, 25V, Smd; Capacitor Case / Package Panasonic Capacitor Alum Elec, 330Uf, 20%, 25V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0603B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers