Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TK1A332AM

Description
CAP ALUM 3300UF 20% 10V SMD
Datasheet
Description
CAP ALUM 3300UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1A332AM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1A332AM
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1A332AM
CAP ALUM 3300UF 20% 10V SMD

CAP ALUM 3300UF 20% 10V SMD

Supplier's Site
Capacitor Alum Elec, 3300Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1058 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 3300Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1058
Capacitor Alum Elec, 3300Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1058
CAPACITOR ALUM ELEC, 3300UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):10V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 3300UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):10V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 3300Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic - 83T6951 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 3300Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
83T6951
Capacitor Alum Elec, 3300Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic 83T6951
CAPACITOR ALUM ELEC, 3300UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):10V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 3300UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):10V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TK1A332AM 01X1058
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 3300Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details