Panasonic Capacitor Alum Elec, 1000Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic EEE-TK1A102AQ

Description
CAPACITOR ALUM ELEC, 1000UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 1000UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 1000Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1053 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1000Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1053
Capacitor Alum Elec, 1000Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1053
CAPACITOR ALUM ELEC, 1000UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1000UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 1000Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic - 83T6946 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 1000Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
83T6946
Capacitor Alum Elec, 1000Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic 83T6946
CAPACITOR ALUM ELEC, 1000UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 1000UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:0.12ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1A102AQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1A102AQ
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1A102AQ
CAP ALUM 1000UF 20% 10V SMD

CAP ALUM 1000UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 01X1053 EEE-TK1A102AQ
Product Name Capacitor Alum Elec, 1000Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1000 microF 1000 microF
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 380LX102M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details