Panasonic SMD 33uF 100V Capacitor EEE-TG2A330P

Description
33uF 100V 20% Aluminum Electrolytic Capacitor, 10mm Radial, 125°C, SMD Product overview: EEE-TG2A330P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG2A330P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 100V 20% Aluminum Electrolytic Capacitor, 10mm Radial, 125°C, SMD Product overview: EEE-TG2A330P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG2A330P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 100V Capacitor
58-EEE-TG2A330P
SMD 33uF 100V Capacitor 58-EEE-TG2A330P
33uF 100V 20% Aluminum Electrolytic Capacitor, 10mm Radial, 125°C, SMD Product overview: EEE-TG2A330P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG2A330P can be used for catalog matching and distributor lookup.

33uF 100V 20% Aluminum Electrolytic Capacitor, 10mm Radial, 125°C, SMD Product overview: EEE-TG2A330P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG2A330P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1337821-EEE-TG2A330P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337821-EEE-TG2A330P
Capacitors - Aluminum Electrolytic Capacitors 1337821-EEE-TG2A330P
Win Source Part Number: 1337821-EEE-TG2A330P Category: Capacitors - Aluminum Electrolytic Capacitors Series: TG Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 100 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 1Ohm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-TG Ripple Current @ Low Frequency: 58.5 mA @ 120 Hz Ripple Current @ High Frequency: 90 mA @ 100 kHz

Win Source Part Number: 1337821-EEE-TG2A330P
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: TG
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 1Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEE-TG
Ripple Current @ Low Frequency: 58.5 mA @ 120 Hz
Ripple Current @ High Frequency: 90 mA @ 100 kHz

Buy Now Datasheet
Capacitor Alum Elec, 33Uf, 20%, 100V, Smd, Full Reel; Ae Capacitor Case Panasonic - 01X1040 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 20%, 100V, Smd, Full Reel; Ae Capacitor Case Panasonic
01X1040
Capacitor Alum Elec, 33Uf, 20%, 100V, Smd, Full Reel; Ae Capacitor Case Panasonic 01X1040
CAPACITOR ALUM ELEC, 33UF, 20%, 100V, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage(DC):100V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:TG; Ripple Current AC:90mA RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 20%, 100V, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage(DC):100V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:TG; Ripple Current AC:90mA RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 33Uf, 20%, 100V, Smd; Ae Capacitor Case Panasonic - 83T6933 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 20%, 100V, Smd; Ae Capacitor Case Panasonic
83T6933
Aluminum Electrolytic Capacitor, 33Uf, 20%, 100V, Smd; Ae Capacitor Case Panasonic 83T6933
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage(DC):100V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:TG; Ripple Current AC:90mARoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage(DC):100V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:TG; Ripple Current AC:90mARoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG2A330P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG2A330P
Capacitors - Aluminum Electrolytic Capacitors EEE-TG2A330P
CAP ALUM 33UF 20% 100V SMD

CAP ALUM 33UF 20% 100V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-TG2A330P - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-TG2A330P
Aluminum Electrolytic Capacitors EEE-TG2A330P
CAP ALUM 33UF 20% 100V SMD

CAP ALUM 33UF 20% 100V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-TG2A330P 1337821-EEE-TG2A330P 01X1040 83T6933 EEE-TG2A330P EEE-TG2A330P
Product Name SMD 33uF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 33Uf, 20%, 100V, Smd, Full Reel; Ae Capacitor Case Panasonic Aluminum Electrolytic Capacitor, 33Uf, 20%, 100V, Smd; Ae Capacitor Case Panasonic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details