Panasonic Capacitor Alum Elec, 33Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic EEE-TG1V330P

Description
CAPACITOR ALUM ELEC, 33UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):35V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 33UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):35V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 83T6927, has a capacitance of 33 µF with a tolerance of ±20% and a rated voltage of 35V DC. It is designed for surface mount applications and is part of the TG series from Panasonic. This capacitor operates within a temperature range of ,Äì40 °C to +125 °C and has an endurance rating of 1000 hours at 125 °C. The equivalent series resistance (ESR) is specified at 1 ohm, and it is RoHS compliant. The capacitor is suitable for applications requiring reliable performance in compact designs, with a miniaturized case size that is 40% smaller than the TA series.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 83T6927, has a capacitance of 33 µF with a tolerance of ±20% and a rated voltage of 35V DC. It is designed for surface mount applications and is part of the TG series from Panasonic. This capacitor operates within a temperature range of ,Äì40 °C to +125 °C and has an endurance rating of 1000 hours at 125 °C. The equivalent series resistance (ESR) is specified at 1 ohm, and it is RoHS compliant. The capacitor is suitable for applications requiring reliable performance in compact designs, with a miniaturized case size that is 40% smaller than the TA series.

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 33Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1037 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1037
Capacitor Alum Elec, 33Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1037
CAPACITOR ALUM ELEC, 33UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):35V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):35V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 33Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic - 83T6927 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic
83T6927
Aluminum Electrolytic Capacitor, 33Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic 83T6927
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 35V, SMD; Capacitor Case / Package:2824 [7260 Metric]; Capacitance:33µF; Voltage(DC):35V; ESR:1ohm; Lifetime @ Temperature:1000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; MSL:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 35V, SMD; Capacitor Case / Package:2824 [7260 Metric]; Capacitance:33µF; Voltage(DC):35V; ESR:1ohm; Lifetime @ Temperature:1000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1V330P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1V330P
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1V330P
CAP ALUM 33UF 20% 35V SMD

CAP ALUM 33UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 01X1037 83T6927 EEE-TG1V330P
Product Name Capacitor Alum Elec, 33Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 33Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized Polarized
Capacitance Range 33 microF 33 microF 33 microF
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details