Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TG1K330UP

Description
CAP ALUM 33UF 20% 80V SMD
Datasheet
Description
CAP ALUM 33UF 20% 80V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1K330UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1K330UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1K330UP
CAP ALUM 33UF 20% 80V SMD

CAP ALUM 33UF 20% 80V SMD

Supplier's Site
Capacitor Alum Elec, 33Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1033 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1033
Capacitor Alum Elec, 33Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1033
CAPACITOR ALUM ELEC, 33UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 33Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic - 83T6922 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic
83T6922
Aluminum Electrolytic Capacitor, 33Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic 83T6922
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; MSL:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TG1K330UP 01X1033 83T6922
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 33Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 33Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Polymer - 157GXX004MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details