Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TG1K220P

Description
CAP ALUM 22UF 20% 80V SMD
Datasheet
Description
CAP ALUM 22UF 20% 80V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1K220P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1K220P
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1K220P
CAP ALUM 22UF 20% 80V SMD

CAP ALUM 22UF 20% 80V SMD

Supplier's Site
Capacitor Alum Elec, 22Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic - 83T6919 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic
83T6919
Capacitor Alum Elec, 22Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic 83T6919
CAPACITOR ALUM ELEC, 22UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AEC-Q200 TG Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 20%, 80V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AEC-Q200 TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 22Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1030 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1030
Capacitor Alum Elec, 22Uf, 20%, 80V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1030
CAPACITOR ALUM ELEC, 22UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 20%, 80V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TG1K220P 83T6919
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 22Uf, 20%, 80V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers