Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TG1J330UP

Description
CAP ALUM 33UF 20% 63V SMD
Datasheet
Description
CAP ALUM 33UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1J330UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1J330UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1J330UP
CAP ALUM 33UF 20% 63V SMD

CAP ALUM 33UF 20% 63V SMD

Supplier's Site
Capacitor Alum Elec, 33Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic - 83T6915 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic
83T6915
Capacitor Alum Elec, 33Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic 83T6915
CAPACITOR ALUM ELEC, 33UF, 20%, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AEC-Q200 TG Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 20%, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:AEC-Q200 TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 33Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1027 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1027
Capacitor Alum Elec, 33Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1027
CAPACITOR ALUM ELEC, 33UF, 20%, 63V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 20%, 63V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TG1J330UP 83T6915
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 33Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details