Panasonic Capacitor Alum Elec, 33Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic EEE-TG1J330P

Description
CAPACITOR ALUM ELEC, 33UF, 20%, 63V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:0.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG SeriesRoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 33UF, 20%, 63V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:0.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 33Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1026 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1026
Capacitor Alum Elec, 33Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1026
CAPACITOR ALUM ELEC, 33UF, 20%, 63V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:0.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG SeriesRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 20%, 63V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:0.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 33Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic - 83T6914 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic
83T6914
Capacitor Alum Elec, 33Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic 83T6914
CAPACITOR ALUM ELEC, 33UF, 20%, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:0.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 20%, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:0.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AEC-Q200 TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1J330P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1J330P
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1J330P
CAP ALUM 33UF 20% 63V SMD

CAP ALUM 33UF 20% 63V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 01X1026 83T6914 EEE-TG1J330P
Product Name Capacitor Alum Elec, 33Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitor Alum Elec, 33Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Capacitance Range 33 microF 33 microF 33 microF
WVDC 63 volts 63 volts 63 volts
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 108UVR2R5MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers