Win Source Part Number: 1307300-EEE-TG1H470U
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TG
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 750mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE4080DKR,EEETG1H47
Base Product Number: EEE-TG
Ripple Current @ Low Frequency: 86.45 mA @ 120 Hz
Ripple Current @ High Frequency: 133 mA @ 100 kHz
47uF 50V Aluminum Electrolytic Capacitor, 750mR ESR, 125C, SMD Product overview: EEE-TG1H470UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1H470UP can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:0.75ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
CAP ALUM 47UF 20% 50V SMD
CAP ALUM 47UF 20% 50V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1307300-EEE-TG1H470UP | 58-EEE-TG1H470UP | 97W7074 | EEE-TG1H470UP | EEE-TG1H470UP |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | SMD 47uF 50V Capacitor | Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts | 50 volts |