Panasonic SMD 50V 33uF Capacitor EEE-TG1H330UP

Description
50V 33uF 20% Aluminum Electrolytic Capacitor, 125°C, SMD Product overview: EEE-TG1H330UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 33uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1H330UP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50V 33uF 20% Aluminum Electrolytic Capacitor, 125°C, SMD Product overview: EEE-TG1H330UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 33uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1H330UP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 33uF Capacitor
58-EEE-TG1H330UP
SMD 50V 33uF Capacitor 58-EEE-TG1H330UP
50V 33uF 20% Aluminum Electrolytic Capacitor, 125°C, SMD Product overview: EEE-TG1H330UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 33uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1H330UP can be used for catalog matching and distributor lookup.

50V 33uF 20% Aluminum Electrolytic Capacitor, 125°C, SMD Product overview: EEE-TG1H330UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 33uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1H330UP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1056868-EEE-TG1H330UP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1056868-EEE-TG1H330UP
Capacitors - Aluminum Electrolytic Capacitors 1056868-EEE-TG1H330UP
Win Source Part Number: 1056868-EEE-TG1H330U P Category: Capacitors>Aluminum Electrolytic Capacitors Series: TG Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.244" (6.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 1.6Ohm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): EEEHA1H330UP; EEE-HA1V330P; EEE1HA330UAP; EMVH500ADA330MF80G; UVZ1J330MED; EMVE500ADA330MF80GEE ETG1H330UP; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEETG1H330UP,Q446092 0,PCE4077TR,PCE4077D KR,PCE4077CT Base Product Number: EEE-TG Ripple Current @ Low Frequency: 52 mA @ 120 Hz Ripple Current @ High Frequency: 80 mA @ 100 kHz

Win Source Part Number: 1056868-EEE-TG1H330UP
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TG
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.244" (6.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 1.6Ohm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): EEEHA1H330UP; EEE-HA1V330P; EEE1HA330UAP; EMVH500ADA330MF80G; UVZ1J330MED; EMVE500ADA330MF80GEEETG1H330UP;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEETG1H330UP,Q4460920,PCE4077TR,PCE4077DKR,PCE4077CT
Base Product Number: EEE-TG
Ripple Current @ Low Frequency: 52 mA @ 120 Hz
Ripple Current @ High Frequency: 80 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 33Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1021 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1021
Aluminum Electrolytic Capacitor, 33Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1021
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:1.6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):50V; ESR:1.6ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1H330UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1H330UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1H330UP
CAP ALUM 33UF 20% 50V SMD

CAP ALUM 33UF 20% 50V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-TG1H330UP 1056868-EEE-TG1H330UP 01X1021 EEE-TG1H330UP
Product Name SMD 50V 33uF Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 33Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details