100uF 50V Aluminum Electrolytic Capacitor, SMD, 125°C Product overview: EEE-TG1H101UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1H101UP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1307302-EEE-TG1H101U
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TG
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 500mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE4072CT,Q6232583A,
Base Product Number: EEE-TG
Ripple Current @ Low Frequency: 187.9 mA @ 120 Hz
Ripple Current @ High Frequency: 221 mA @ 100 kHz
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 100UF, 20%, 50V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:-RoHS Compliant: Yes
CAP ALUM 100UF 20% 50V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-TG1H101UP | 1307302-EEE-TG1H101UP | 83T6905 | 01X1019 | EEE-TG1H101UP |
| Product Name | SMD 100uF 50V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic | Capacitor Alum Elec, 100Uf, 20%, 50V, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |