Panasonic Aluminum Capacitors - EEE-TG1C331Q EEE-TG1C331Q

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763535-EEE-TG1C331Q Series: Automotive, AEC-Q200, TG Operating Temperature Range: -40°C ~ 125°C Package: Radial, Can - SMD Voltage Rating: 16V Applications: General Mounting: SMD Capacitance: 330μF Tolerance: ±20% ESR (Equivalent Series Resistance): 120 mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm) Part Status: Obsolete(EOL) Family Name: TG Categories: Capacitors Dimension: 0.492" Dia (12.50mm) Ripple Current - Low Frequency: 520mA @ 120Hz Height - Seated (Maximum): 0.532" (13.50mm) Alternative Parts (Cross-Reference): UWG1C331MNR1GS; B41141A4337M000; UCD1C331MCL6GS; ; Introduction Date: July 04, 2004 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763535-EEE-TG1C331Q Series: Automotive, AEC-Q200, TG Operating Temperature Range: -40°C ~ 125°C Package: Radial, Can - SMD Voltage Rating: 16V Applications: General Mounting: SMD Capacitance: 330μF Tolerance: ±20% ESR (Equivalent Series Resistance): 120 mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm) Part Status: Obsolete(EOL) Family Name: TG Categories: Capacitors Dimension: 0.492" Dia (12.50mm) Ripple Current - Low Frequency: 520mA @ 120Hz Height - Seated (Maximum): 0.532" (13.50mm) Alternative Parts (Cross-Reference): UWG1C331MNR1GS; B41141A4337M000; UCD1C331MCL6GS; ; Introduction Date: July 04, 2004 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-TG1C331Q - 763535-EEE-TG1C331Q - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-TG1C331Q
763535-EEE-TG1C331Q
Aluminum Capacitors - EEE-TG1C331Q 763535-EEE-TG1C331Q
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763535-EEE-TG1C331Q Series: Automotive, AEC-Q200, TG Operating Temperature Range: -40°C ~ 125°C Package: Radial, Can - SMD Voltage Rating: 16V Applications: General Mounting: SMD Capacitance: 330μF Tolerance: ±20% ESR (Equivalent Series Resistance): 120 mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm) Part Status: Obsolete(EOL) Family Name: TG Categories: Capacitors Dimension: 0.492" Dia (12.50mm) Ripple Current - Low Frequency: 520mA @ 120Hz Height - Seated (Maximum): 0.532" (13.50mm) Alternative Parts (Cross-Reference): UWG1C331MNR1GS; B41141A4337M000; UCD1C331MCL6GS; ; Introduction Date: July 04, 2004 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763535-EEE-TG1C331Q
Series: Automotive, AEC-Q200, TG
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Can - SMD
Voltage Rating: 16V
Applications: General
Mounting: SMD
Capacitance: 330μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 120 mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.531" L x 0.531" W (13.50mm x 13.50mm)
Part Status: Obsolete(EOL)
Family Name: TG
Categories: Capacitors
Dimension: 0.492" Dia (12.50mm)
Ripple Current - Low Frequency: 520mA @ 120Hz
Height - Seated (Maximum): 0.532" (13.50mm)
Alternative Parts (Cross-Reference): UWG1C331MNR1GS; B41141A4337M000; UCD1C331MCL6GS; ;
Introduction Date: July 04, 2004
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 330uF 16V Capacitor
58-EEE-TG1C331Q
Automotive SMD 330uF 16V Capacitor 58-EEE-TG1C331Q
Cap Aluminum Lytic 330uF 16V 20% (12.5 X 13.5mm) SMD 0.12 Ohm 800mA 125°C Automotive T/R Product overview: EEE-TG1C331Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 16V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1C331Q can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 16V 20% (12.5 X 13.5mm) SMD 0.12 Ohm 800mA 125°C Automotive T/R Product overview: EEE-TG1C331Q from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 16V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TG1C331Q can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 763535-EEE-TG1C331Q 58-EEE-TG1C331Q
Product Name Aluminum Capacitors - EEE-TG1C331Q Automotive SMD 330uF 16V Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
WVAC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details