Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TG1A221UP

Description
CAP ALUM 220UF 20% 10V SMD
Description
CAP ALUM 220UF 20% 10V SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 83T6890, features a capacitance of 220 µF with a tolerance of ±20% and a rated voltage of 10 VDC. It is designed for surface mount applications and is part of the TG series from Panasonic. The capacitor operates within a temperature range of -40 °C to +125 °C and has an endurance rating of 1000 hours at 125 °C. It exhibits low equivalent series resistance (ESR) of 1.00 Ω at 100 kHz and a dissipation factor (tan O¥) of 0.30 at 120 Hz. The product is RoHS compliant and suitable for various electronic applications requiring reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 83T6890, features a capacitance of 220 µF with a tolerance of ±20% and a rated voltage of 10 VDC. It is designed for surface mount applications and is part of the TG series from Panasonic. The capacitor operates within a temperature range of -40 °C to +125 °C and has an endurance rating of 1000 hours at 125 °C. It exhibits low equivalent series resistance (ESR) of 1.00 Ω at 100 kHz and a dissipation factor (tan O¥) of 0.30 at 120 Hz. The product is RoHS compliant and suitable for various electronic applications requiring reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1A221UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1A221UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1A221UP
CAP ALUM 220UF 20% 10V SMD

CAP ALUM 220UF 20% 10V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic - 83T6890 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
83T6890
Aluminum Electrolytic Capacitor, 220Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic 83T6890
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 220Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1007 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1007
Capacitor Alum Elec, 220Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1007
CAPACITOR ALUM ELEC, 220UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TG1A221UP 83T6890
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX121M500J042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details