Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TG1A101P

Description
CAP ALUM 100UF 20% 10V SMD
Datasheet
Description
CAP ALUM 100UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1A101P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1A101P
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1A101P
CAP ALUM 100UF 20% 10V SMD

CAP ALUM 100UF 20% 10V SMD

Supplier's Site
Capacitor Alum Elec, 100Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1005 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1005
Capacitor Alum Elec, 100Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1005
CAPACITOR ALUM ELEC, 100UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-TG1A101P 01X1005
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 100Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers