Panasonic Aluminum Electrolytic Capacitors - SMD EEE-TC1V470XP

Description
Aluminum Electrolytic Capacitors - SMD 35volts 47uf 6.3x7.7mm
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 35volts 47uf 6.3x7.7mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1V470XP
Aluminum Electrolytic Capacitors - SMD EEE-TC1V470XP
Aluminum Electrolytic Capacitors - SMD 35volts 47uf 6.3x7.7mm

Aluminum Electrolytic Capacitors - SMD 35volts 47uf 6.3x7.7mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1V470XP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1V470XP
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1V470XP
CAP ALUM 47UF 20% 35V SMD

CAP ALUM 47UF 20% 35V SMD

Supplier's Site
Cap, Alu Elec, 47Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic - 01AC0366 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic
01AC0366
Cap, Alu Elec, 47Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic 01AC0366
CAP, ALU ELEC, 47UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 47UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

Supplier's Site
Cap, Alu Elec, 47Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic - 85Y0950 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic
85Y0950
Cap, Alu Elec, 47Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic 85Y0950
CAP, ALU ELEC, 47UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 47UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TC1V470XP EEE-TC1V470XP 01AC0366
Product Name Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 47Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers