Panasonic Cap, 390Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-TC1V391UV

Description
CAP, 390UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Diameter:10mm RoHS Compliant: Yes
Datasheet
Description
CAP, 390UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Diameter:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 390Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6885 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6885
Cap, 390Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6885
CAP, 390UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 390UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1V391UV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1V391UV
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1V391UV
CAP ALUM 390UF 20% 35V SMD

CAP ALUM 390UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 26AH6885 EEE-TC1V391UV
Product Name Cap, 390Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 390 microF 390 microF
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 338-3653-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers