Panasonic Aluminum Electrolytic Capacitors - SMD EEE-TC1V391UP

Description
Aluminum Electrolytic Capacitors - SMD 35v 390uf, 10 x 10.2mm,T&R
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 35v 390uf, 10 x 10.2mm,T&R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1V391UP
Aluminum Electrolytic Capacitors - SMD EEE-TC1V391UP
Aluminum Electrolytic Capacitors - SMD 35v 390uf, 10 x 10.2mm,T&R

Aluminum Electrolytic Capacitors - SMD 35v 390uf, 10 x 10.2mm,T&R

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1V391UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1V391UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1V391UP
CAP ALUM 390UF 20% 35V SMD

CAP ALUM 390UF 20% 35V SMD

Supplier's Site
Cap, Alu Elec, 390Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 390Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7887
Cap, Alu Elec, 390Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7887
CAP, ALU ELEC, 390UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

CAP, ALU ELEC, 390UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 390Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic - 01AC0364 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 390Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic
01AC0364
Cap, Alu Elec, 390Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic 01AC0364
CAP, ALU ELEC, 390UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

CAP, ALU ELEC, 390UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TC1V391UP EEE-TC1V391UP 89Y7887
Product Name Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 390Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details