Panasonic Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic EEE-TC1V221P

Description
CAP, ALU ELEC, 220UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 220UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic - 85Y0948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic
85Y0948
Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic 85Y0948
CAP, ALU ELEC, 220UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 220UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1V221P
Aluminum Electrolytic Capacitors - SMD EEE-TC1V221P
Aluminum Electrolytic Capacitors - SMD 35volts 220uf 10x10.2mm

Aluminum Electrolytic Capacitors - SMD 35volts 220uf 10x10.2mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1V221P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1V221P
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1V221P
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 85Y0948 EEE-TC1V221P EEE-TC1V221P
Product Name Cap, Alu Elec, 220Uf, 35V, Rad Can Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 220 microF 220 microF
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 224SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers