Panasonic Aluminum Electrolytic Capacitors - SMD EEE-TC1E331P

Description
Aluminum Electrolytic Capacitors - SMD 25volts 330uf 10x10.2mm
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 25volts 330uf 10x10.2mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1E331P
Aluminum Electrolytic Capacitors - SMD EEE-TC1E331P
Aluminum Electrolytic Capacitors - SMD 25volts 330uf 10x10.2mm

Aluminum Electrolytic Capacitors - SMD 25volts 330uf 10x10.2mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1E331P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1E331P
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1E331P
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Supplier's Site
Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic - 01AC0357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic
01AC0357
Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic 01AC0357
CAP, ALU ELEC, 330UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic - 85Y0946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic
85Y0946
Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic 85Y0946
CAP, ALU ELEC, 330UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TC1E331P EEE-TC1E331P 01AC0357
Product Name Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 330Uf, 25V, Rad Can Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers