Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TC1C681UP

Description
CAP ALUM 680UF 20% 16V SMD
Datasheet
Description
CAP ALUM 680UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1C681UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1C681UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1C681UP
CAP ALUM 680UF 20% 16V SMD

CAP ALUM 680UF 20% 16V SMD

Supplier's Site
Cap, Alu Elec, 680Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7876 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 680Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7876
Cap, Alu Elec, 680Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7876
CAP, ALU ELEC, 680UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

CAP, ALU ELEC, 680UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 680Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic - 01AC0353 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 680Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic
01AC0353
Cap, Alu Elec, 680Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic 01AC0353
CAP, ALU ELEC, 680UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

CAP, ALU ELEC, 680UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1C681UP
Aluminum Electrolytic Capacitors - SMD EEE-TC1C681UP
Aluminum Electrolytic Capacitors - SMD 16v 680uf, 10 x 10.2mm,T&R

Aluminum Electrolytic Capacitors - SMD 16v 680uf, 10 x 10.2mm,T&R

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TC1C681UP 89Y7876 EEE-TC1C681UP
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 680Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers