CAP ALUM 390UF 20% 16V SMD Product overview: EEE-TC1C391UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TC1C391UP can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - SMD 16v 390uf, 8 x 10.2mm,T&R
CAP, ALU ELEC, 390UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):16V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes
CAP ALUM 390UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-TC1C391UP | EEE-TC1C391UP | 89Y7874 | EEE-TC1C391UP |
| Product Name | SMD 390UF 16V Capacitor | Aluminum Electrolytic Capacitors - SMD | Cap, Alu Elec, 390Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 390 microF | 390 microF | 390 microF |