Aluminum Electrolytic Capacitors - SMD 16volts 100uf 6.3x7.7mm
CAP, ALU ELEC, 100UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes
CAP, ALU ELEC, 100UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.45ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes
CAP ALUM 100UF 20% 16V SMD
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-TC1C101XP | 01AC0347 | EEE-TC1C101XP |
| Product Name | Aluminum Electrolytic Capacitors - SMD | Cap, Alu Elec, 100Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 100 microF | 100 microF | |
| WVDC | 16 volts | 16 volts |