Panasonic SMD 680UF 10V Capacitor EEE-TC1A681UP

Description
CAP ALUM 680UF 20% 10V SMD Product overview: EEE-TC1A681UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TC1A681UP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 680UF 20% 10V SMD Product overview: EEE-TC1A681UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TC1A681UP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 680UF 10V Capacitor
58-EEE-TC1A681UP
SMD 680UF 10V Capacitor 58-EEE-TC1A681UP
CAP ALUM 680UF 20% 10V SMD Product overview: EEE-TC1A681UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TC1A681UP can be used for catalog matching and distributor lookup.

CAP ALUM 680UF 20% 10V SMD Product overview: EEE-TC1A681UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TC1A681UP can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1A681UP
Aluminum Electrolytic Capacitors - SMD EEE-TC1A681UP
Aluminum Electrolytic Capacitors - SMD 10v 680uf, 10 x 10.2mm,T&R

Aluminum Electrolytic Capacitors - SMD 10v 680uf, 10 x 10.2mm,T&R

Buy Now Datasheet
Cap, Alu Elec, 680Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic - 01AC0345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 680Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic
01AC0345
Cap, Alu Elec, 680Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic 01AC0345
CAP, ALU ELEC, 680UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

CAP, ALU ELEC, 680UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 680Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7868 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 680Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7868
Cap, Alu Elec, 680Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7868
CAP, ALU ELEC, 680UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

CAP, ALU ELEC, 680UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1A681UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1A681UP
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1A681UP
CAP ALUM 680UF 20% 10V SMD

CAP ALUM 680UF 20% 10V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-TC1A681UP EEE-TC1A681UP 01AC0345 EEE-TC1A681UP
Product Name SMD 680UF 10V Capacitor Connectors,Interconnects Aluminum Electrolytic Capacitors - SMD Cap, Alu Elec, 680Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 0.2200 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details