Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-TC1A561UV

Description
CAP ALUM 560UF 20% 10V SMD
Datasheet
Description
CAP ALUM 560UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1A561UV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1A561UV
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1A561UV
CAP ALUM 560UF 20% 10V SMD

CAP ALUM 560UF 20% 10V SMD

Supplier's Site
Cap, 560Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6865 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6865
Cap, 560Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6865
CAP, 560UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 560UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1A561UV
Aluminum Electrolytic Capacitors - SMD EEE-TC1A561UV
Aluminum Electrolytic Capacitors - SMD 10VDC 560uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 10VDC 560uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TC1A561UV 26AH6865 EEE-TC1A561UV
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 560Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers