Panasonic Aluminum Electrolytic Capacitors - SMD EEE-TC1A471P

Description
Aluminum Electrolytic Capacitors - SMD 10volts 470uf 10x10.2mm
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 10volts 470uf 10x10.2mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1A471P
Aluminum Electrolytic Capacitors - SMD EEE-TC1A471P
Aluminum Electrolytic Capacitors - SMD 10volts 470uf 10x10.2mm

Aluminum Electrolytic Capacitors - SMD 10volts 470uf 10x10.2mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1A471P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1A471P
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1A471P
CAP ALUM 470UF 20% 10V SMD

CAP ALUM 470UF 20% 10V SMD

Supplier's Site
Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic - 85Y0938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic
85Y0938
Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic 85Y0938
CAP, ALU ELEC, 470UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic - 01AC0342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic
01AC0342
Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic 01AC0342
CAP, ALU ELEC, 470UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TC1A471P EEE-TC1A471P 85Y0938
Product Name Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details