Panasonic Aluminum Electrolytic Capacitors - SMD EEE-TC1A331UV

Description
Aluminum Electrolytic Capacitors - SMD 10VDC 330uF 20% Anti-Vibe AEC-Q200
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 10VDC 330uF 20% Anti-Vibe AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1A331UV
Aluminum Electrolytic Capacitors - SMD EEE-TC1A331UV
Aluminum Electrolytic Capacitors - SMD 10VDC 330uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 10VDC 330uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1A331UV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1A331UV
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1A331UV
CAP ALUM 330UF 20% 10V SMD

CAP ALUM 330UF 20% 10V SMD

Supplier's Site
Cap, 330Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6861
Cap, 330Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6861
CAP, 330UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 330UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-TC1A331UV EEE-TC1A331UV 26AH6861
Product Name Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors Cap, 330Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details