Panasonic SMD 330UF 10V Capacitor EEE-TC1A331P

Description
CAP ALUM 330UF 20% 10V SMD Product overview: EEE-TC1A331P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TC1A331P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 330UF 20% 10V SMD Product overview: EEE-TC1A331P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TC1A331P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330UF 10V Capacitor
58-EEE-TC1A331P
SMD 330UF 10V Capacitor 58-EEE-TC1A331P
CAP ALUM 330UF 20% 10V SMD Product overview: EEE-TC1A331P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TC1A331P can be used for catalog matching and distributor lookup.

CAP ALUM 330UF 20% 10V SMD Product overview: EEE-TC1A331P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-TC1A331P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEE-TC1A331P - 845991-EEE-TC1A331P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-TC1A331P
845991-EEE-TC1A331P
Aluminum Capacitors - EEE-TC1A331P 845991-EEE-TC1A331P
Manufacturer: Panasonic Win Source Part Number: 845991-EEE-TC1A331P Series: TC Operating Temperature Range: -40°C ~ 125°C Features: 330 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 3000 Hrs @ 125°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE5123DKR, PCE5123TR, PCE5123CT, EEETC1A331P

Manufacturer: Panasonic
Win Source Part Number: 845991-EEE-TC1A331P
Series: TC
Operating Temperature Range: -40°C ~ 125°C
Features: 330 µF 10 V Aluminum Electrolytic Capacitors Radial, Can - SMD 150mOhm @ 100kHz 3000 Hrs @ 125°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE5123DKR, PCE5123TR, PCE5123CT, EEETC1A331P

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-TC1A331P
Aluminum Electrolytic Capacitors - SMD EEE-TC1A331P
Aluminum Electrolytic Capacitors - SMD 10volts 330uf 10x10.2mm

Aluminum Electrolytic Capacitors - SMD 10volts 330uf 10x10.2mm

Buy Now Datasheet
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic - 85Y0937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic
85Y0937
Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic 85Y0937
CAP, ALU ELEC, 330UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):10V; ESR:0.15ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TC Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM 330UF 20% 10V SMD - 590-EEE-TC1A331P - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 330UF 20% 10V SMD
590-EEE-TC1A331P
CAP ALUM 330UF 20% 10V SMD 590-EEE-TC1A331P
CAP ALUM 330UF 20% 10V SMD

CAP ALUM 330UF 20% 10V SMD

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-TC1A331P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TC1A331P
Capacitors - Aluminum Electrolytic Capacitors EEE-TC1A331P
CAP ALUM 330UF 20% 10V SMD

CAP ALUM 330UF 20% 10V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-TC1A331P 845991-EEE-TC1A331P EEE-TC1A331P 85Y0937 590-EEE-TC1A331P EEE-TC1A331P
Product Name SMD 330UF 10V Capacitor Aluminum Capacitors - EEE-TC1A331P Aluminum Electrolytic Capacitors - SMD Cap, Alu Elec, 330Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic CAP ALUM 330UF 20% 10V SMD Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details