Panasonic 22uF 100V Capacitor EEE-HD2A220P

Description
22uF 100V Aluminum Electrolytic Capacitor, Radial, 20% Tol Product overview: EEE-HD2A220P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD2A220P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 100V Aluminum Electrolytic Capacitor, Radial, 20% Tol Product overview: EEE-HD2A220P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD2A220P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 100V Capacitor
58-EEE-HD2A220P
22uF 100V Capacitor 58-EEE-HD2A220P
22uF 100V Aluminum Electrolytic Capacitor, Radial, 20% Tol Product overview: EEE-HD2A220P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD2A220P can be used for catalog matching and distributor lookup.

22uF 100V Aluminum Electrolytic Capacitor, Radial, 20% Tol Product overview: EEE-HD2A220P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD2A220P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rack Options -  - Win Source Electronics
Laguna Hills, CA, United States
Rack Options
Rack Options
Manufacturer: AMIS Category: Rack Options Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 1000 Hrs @ 150°C Operating Temperature: -40°C ~ 85°C Polarization: South Pole Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Impedance: Not Required(ohm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Rack Options
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 1000 Hrs @ 150°C
Operating Temperature: -40°C ~ 85°C
Polarization: South Pole
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Impedance: Not Required(ohm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HD2A220P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HD2A220P
Capacitors - Aluminum Electrolytic Capacitors EEE-HD2A220P
CAP ALUM 22UF 20% 100V SMD

CAP ALUM 22UF 20% 100V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic - 15R0974 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic
15R0974
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic 15R0974
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Smt 22Uf 100Vdc 20% 10X10.2Mm Rohs Compliant Panasonic - 79AH1932 - Newark, An Avnet Company
Chicago, IL, United States
Cap Smt 22Uf 100Vdc 20% 10X10.2Mm Rohs Compliant Panasonic
79AH1932
Cap Smt 22Uf 100Vdc 20% 10X10.2Mm Rohs Compliant Panasonic 79AH1932
CAP SMT 22UF 100VDC 20% 10X10.2MM ROHS COMPLIANT: YES

CAP SMT 22UF 100VDC 20% 10X10.2MM ROHS COMPLIANT: YES

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W7069 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W7069
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W7069
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-HD2A220P EEE-HD2A220P 15R0974 79AH1932 97W7069
Product Name 22uF 100V Capacitor Rack Options Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic Cap Smt 22Uf 100Vdc 20% 10X10.2Mm Rohs Compliant Panasonic Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 0.2200 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details