Win Source Part Number: 1338257-EEE-HD2A100P
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: HD
Package: Tape & Reel
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Automotive, High Temperature Reflow
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Ratings: AEC-Q200
Impedance: 1.5 Ohms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEE-HD
Ripple Current @ Low Frequency: 55 mA @ 120 Hz
Ripple Current @ High Frequency: 93.5 mA @ 10 kHz
10uF 100V Aluminum Electrolytic Capacitor, Radial, SMD, ±20% Product overview: EEE-HD2A100P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD2A100P can be used for catalog matching and distributor lookup.
CAP ALUM 10UF 20% 100V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD SeriesRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1338257-EEE-HD2A100P | 58-EEE-HD2A100P | EEE-HD2A100P | 15R0973 | 97W7068 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | SMD 10uF 100V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitor, 10Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |