CAP, 1800UF, 35V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP, 1800UF, 35V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 25VDC 1800uF 20% AEC-Q200
Cap Aluminum Lytic 1800uF 35V 20% (18 X 16.5mm) SMD 1450mA 5000h 105C T/R
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70AC7434 | EEE-HD1V182AM | 590-EEE-HD1V182AM |
| Product Name | Cap, 1800Uf, 35V, Smd, Alu Elec; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors - SMD | Cap Aluminum Lytic 1800uF 35V 20% (18 X 16.5mm) SMD 1450mA 5000h 105C T/R |
| Capacitance Type | Fixed | ||
| RoHS Compliant | Yes | Yes | |
| Features | Polarized | ||
| Capacitance Range | 1800 microF | 1800 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |