Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-HD1V152AM

Description
CAP ALUM 1500UF 20% 35V SMD
Datasheet
Description
CAP ALUM 1500UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-HD1V152AM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HD1V152AM
Capacitors - Aluminum Electrolytic Capacitors EEE-HD1V152AM
CAP ALUM 1500UF 20% 35V SMD

CAP ALUM 1500UF 20% 35V SMD

Supplier's Site
Cap, 1500Uf, 35V, Smd, Alu Elec; Capacitor Case / Package Panasonic - 70AC7433 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 35V, Smd, Alu Elec; Capacitor Case / Package Panasonic
70AC7433
Cap, 1500Uf, 35V, Smd, Alu Elec; Capacitor Case / Package Panasonic 70AC7433
CAP, 1500UF, 35V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 1500UF, 35V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Uf, 35V, Smd, Alu Elec; Capacitor Case / Package Panasonic - 70AC7432 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 35V, Smd, Alu Elec; Capacitor Case / Package Panasonic
70AC7432
Cap, 1500Uf, 35V, Smd, Alu Elec; Capacitor Case / Package Panasonic 70AC7432
CAP, 1500UF, 35V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 1500UF, 35V, SMD, ALU ELEC; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-HD1V152AM
Aluminum Electrolytic Capacitors - SMD EEE-HD1V152AM
Aluminum Electrolytic Capacitors - SMD 35VDC 1500uF 20% AEC-Q200

Aluminum Electrolytic Capacitors - SMD 35VDC 1500uF 20% AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEE-HD1V152AM 70AC7433 EEE-HD1V152AM
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1500Uf, 35V, Smd, Alu Elec; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-227SML035MHR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers