Panasonic 10uF 35V Capacitor EEE-HD1V100AR

Description
10uF 35V Radial Al Electrolytic Capacitor, ±20%, 7.2R ESR Product overview: EEE-HD1V100AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD1V100AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 35V Radial Al Electrolytic Capacitor, ±20%, 7.2R ESR Product overview: EEE-HD1V100AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD1V100AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 35V Capacitor
58-EEE-HD1V100AR
10uF 35V Capacitor 58-EEE-HD1V100AR
10uF 35V Radial Al Electrolytic Capacitor, ±20%, 7.2R ESR Product overview: EEE-HD1V100AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD1V100AR can be used for catalog matching and distributor lookup.

10uF 35V Radial Al Electrolytic Capacitor, ±20%, 7.2R ESR Product overview: EEE-HD1V100AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-HD1V100AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HD1V100AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HD1V100AR
Capacitors - Aluminum Electrolytic Capacitors EEE-HD1V100AR
CAP ALUM 10UF 20% 35V SMD

CAP ALUM 10UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic - 97W7066 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic
97W7066
Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic 97W7066
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 35V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:HD; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 35V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:HD; Product Length:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-HD1V100AR EEE-HD1V100AR 97W7066
Product Name 10uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-107SML016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details