Panasonic Aluminum Electrolytic Capacitor, 33Uf, 63V, 20%, Smd; Capacitor Case / Package Panasonic EEE-HD1J330P

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 63V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 63V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 33Uf, 63V, 20%, Smd; Capacitor Case / Package Panasonic - 15R0965 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 63V, 20%, Smd; Capacitor Case / Package Panasonic
15R0965
Aluminum Electrolytic Capacitor, 33Uf, 63V, 20%, Smd; Capacitor Case / Package Panasonic 15R0965
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 63V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 63V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 33Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0998 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0998
Capacitor Alum Elec, 33Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0998
CAPACITOR ALUM ELEC, 33UF, 63V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 63V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HD Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-HD1J330P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-HD1J330P
Capacitors - Aluminum Electrolytic Capacitors EEE-HD1J330P
CAP ALUM 33UF 20% 63V SMD

CAP ALUM 33UF 20% 63V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 15R0965 EEE-HD1J330P
Product Name Aluminum Electrolytic Capacitor, 33Uf, 63V, 20%, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 33 microF 33 microF
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 106SML100MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers